EN
  • EN
  • DE

LTE-C1906R-14

Part No LTE-C1906R-14
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description IR Emitter and Detector | EMITTER IR 850NM 60MA 603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 60mA
Radiant Intensity (Ie) Min at If 2.5mW/sr at 40mA
Wavelength 850nm
Voltage - Forward (Vf) 1.6V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 0603 (1608 Metric)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1209351-LTE-C1906R-14
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTE-C1906R-14 CAD Model

Description

The LTE-C1906R-14 is an infrared (IR) LED manufactured by Lite-On Inc.

  • Type: Infrared (IR) LED
  • Wavelength: 850nm
  • Application: Remote control applications
  • Viewing Angle: 130 degrees
  • Forward Voltage: 1.6V
  • Package: 0603
  • Supply and Demand: Balance

You May Also Be Interested in

Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess