EN
  • EN
  • DE

LTE-4238

Part No LTE-4238
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description Property of Lite-On Only | EMITTER IR 880NM 100MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 4.81mW/sr at 20mA
Wavelength 880nm
Voltage - Forward (Vf) 1.3V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1209349-LTE-4238
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTE-4238 CAD Model

Description

The LTE-4238 from Lite-On Inc. is an infrared (IR) electronic component that has a viewing angle of 20° and a wavelength of 880nm.

  • Type: Infrared (IR)
  • Viewing Angle: 20°
  • Wavelength: 880nm
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer: Lite-On Inc.
  • Win Source Part Number: 1209349-LTE-4238

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Vishay
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess