EN
  • EN
  • DE

LTE-3376

Part No LTE-3376
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 850NM 80MA RADIAL / Infrared (IR) Emitter 850nm 1.6V 80mA 30mW/sr @ 50mA 30° Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 80mA
Radiant Intensity (Ie) Min @ If 30mW/sr @ 50mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.6V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number LTE-33
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924444-LTE-3376
Ultra Librarian 3D Model Ultra Librarian LTE-3376 CAD Model

Description

The 924444-LTE-3376 is an infrared LED emitter manufactured by Lite-On Inc.

  • Category: optoelectronics
  • LED Type: infrared (IR)
  • Package: bulk
  • Standard Package: 1,000 pcs
  • LED View: top view
  • Forward Current (Max): 80mA
  • Viewing Angle: 30 degrees
  • Forward Voltage: 1.6V
  • Wavelength: 850nm
  • Radiant Intensity: 30mW/sr @ 50mA
  • Mounting Type: through-hole
  • Package: radial
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
Vishay
Need more? Email Us
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess