EN
  • EN
  • DE

LTE-306

Part No LTE-306
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 50mA
Radiant Intensity (Ie) Min @ If 0.662mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 30°
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole, Right Angle
Dimension Radial
Win Source Part Number 206756-LTE-306
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-306 CAD Model

Description

The Lite-On Inc. 205268 is an active electronic component used in optoelectronics. It is an infrared (IR) type component with a side view orientation and a through hole, right angle mounting type.

  • Forward Voltage: 1.2V
  • Viewing Angle: 30°
  • Wavelength: 940nm
  • Radiant Intensity (Ie) Min @ If: 0.662mW/sr @ 20mA
  • Supply and Demand Status: Balanced
  • Packaging: Bulk
  • Quantity: 1k pcs

You May Also Be Interested in

Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0746 $57.8150
1,885+ $0.0614 $115.7390
2,920+ $0.0594 $173.4480
4,025+ $0.0574 $231.0350
5,200+ $0.0556 $289.1200
6,965+ $0.0498 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess