EN
  • EN
  • DE

LSP1117E33A

Part No LSP1117E33A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986037-LSP1117E33A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP1117E33A CAD Model

Description

The LSP1117E33A is a low dropout (LDO) voltage regulator manufactured by Lite-On Inc. This regulator is designed to provide a stable and regulated 3.3V output voltage with a low dropout voltage, making it suitable for applications where input voltage is close to the output voltage. Its high efficiency and small size make it ideal for portable and battery-powered devices.

Applications:

  • Portable Electronics: Powers microcontrollers and other components in portable devices.
  • Battery-Powered Devices: Provides regulated voltage for battery-operated systems.
  • Post-Regulation for Switching Power Supplies: Used to further regulate the output of switching power supplies.
  • Microcontroller Power Supplies: Supplies stable voltage to microcontrollers in embedded systems.
  • Consumer Electronics: Used in various consumer electronics products requiring stable 3.3V power.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds safe limits.
  • Reverse Polarity Protection: Protects the regulator from damage due to reverse polarity connection.
  • High Output Accuracy: Ensures a precise and stable output voltage.

Benefits:

  • Extended Battery Life: Low dropout voltage and high efficiency contribute to longer battery life.
  • Improved System Stability: Provides a stable and regulated voltage, improving system stability.
  • Enhanced Device Safety: Overcurrent, thermal, and reverse polarity protection features ensure safe operation.
  • Simplified System Design: Requires minimal external components, simplifying circuit design.
  • Reduced Power Dissipation: High efficiency minimizes power dissipation and heat generation.

Additional Details:

The LSP1117E33A is designed for a wide range of input voltages, typically up to 18V, and is capable of delivering output currents up to 800mA. It includes internal compensation for stability and offers excellent line and load regulation. The device is available in various surface mount packages suitable for automated assembly. Comprehensive performance details and specifications are available in the official datasheet provided by Lite-On Inc.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,587 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess