EN
  • EN
  • DE

UPD74HC244GS-T2

Part No UPD74HC244GS-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103022-UPD74HC244GS-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC244GS-T2 CAD Model

Description

The UPD74HC244GS-T2 is a high-speed silicon gate CMOS octal buffer/line driver with three-state outputs manufactured by NEC. It belongs to the 74HC family and is characterized by low power consumption, high noise immunity, and fast switching speeds. The three-state outputs make it suitable for bus-oriented applications.

Applications

  • Memory addressing: Used as a buffer/driver for memory address lines.
  • Data bus buffering: Employed to buffer data lines in a data bus system.
  • Line driving: Utilized to drive signals over long distances or to multiple destinations.
  • I/O port expansion: Used to expand the number of I/O ports in a system.
  • Bidirectional bus interface: Implemented as an interface between bidirectional buses.

Features

  • Octal buffer/line driver: Contains eight independent buffer/line drivers in a single package.
  • Three-state outputs: Each output can be in one of three states: high, low, or high-impedance (disabled).
  • High-speed operation: Provides fast buffering and driving with typical propagation delays around 12 ns.
  • Low power consumption: Operates with low static power consumption due to CMOS technology.
  • Wide operating voltage range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High noise immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Surface mount package (GS): Comes in a small outline integrated circuit (SOIC) package suitable for surface mount technology.

Benefits

  • Versatile buffering/driving: Allows for versatile buffering and driving of signals in various applications.
  • Fast signal transmission: High-speed operation enables rapid signal transmission and response times.
  • Energy efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Easy bus interfacing: Three-state outputs simplify bus interfacing and prevent bus contention.
  • Compact design: Surface mount package saves space on the PCB, allowing for compact circuit designs.
  • Reliable performance: High noise immunity ensures reliable operation even in challenging conditions.

Additional Details

The UPD74HC244GS-T2 typically comes in a 20-pin SOIC package. The device is pin-compatible with the 74HC244 and can be used as a direct replacement. The device has two enable inputs (Ľ1 and Ľ2), each controlling four buffer/drivers. When an enable input is low, the corresponding buffer/drivers are enabled; when an enable input is high, the corresponding outputs are in the high-impedance state. The surface mount package (GS) makes it suitable for high-density PCB designs, and the wide operating voltage and high noise immunity ensure reliable performance in a variety of applications. The '-T2' suffix typically indicates specific packaging and reel options for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess