The LSP1117E18AG is a low dropout (LDO) positive voltage regulator manufactured by Lite-On Inc. This regulator is designed to provide a stable and regulated output voltage of 1.8V from a higher input voltage. It is commonly used in a variety of electronic devices to ensure consistent power delivery to sensitive components.
Applications
- Microcontroller power supplies
- Portable electronic devices
- Battery-powered systems
- Post-regulation for switching power supplies
- Noise-sensitive circuits
Features
- Low dropout voltage
- 1.8V fixed output voltage
- High output current capability
- Overcurrent protection
- Thermal shutdown protection
Benefits
- Stable power supply for sensitive electronic components.
- Extended battery life in portable devices due to low dropout voltage.
- Protection against damage from overcurrent and overheating.
- Simplified circuit design with a fixed output voltage.
- Improved system reliability due to built-in protection features.
Additional Details
The LSP1117E18AG LDO regulator is designed to maintain a stable 1.8V output voltage even when the input voltage fluctuates or drops close to the output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The regulator also features overcurrent protection, which limits the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected circuitry. Thermal shutdown protection disables the regulator if it overheats, further enhancing system reliability. The specific electrical characteristics, such as maximum input voltage, dropout voltage at different current levels, and quiescent current, can be found in the product datasheet. The package type is typically SOT-223 or similar, which is suitable for surface mount assembly. External capacitors are usually required at the input and output of the regulator to ensure stability and optimal performance.