EN
  • EN
  • DE
  • IT

COP888CL-XXX/N

Part No COP888CL-XXX/N
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030392-COP888CL-XXX/N
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP888CL-XXX/N CAD Model

Description

The COP888CL-XXX/N is an 8-bit microcontroller manufactured by Rochester Electronics. This microcontroller is part of the COP8 family, known for its simplicity and versatility in various embedded applications. As an 8-bit microcontroller, it's designed for applications where cost-effectiveness and ease of use are paramount.

Applications

  • Simple appliance control: Used in controlling washing machines, refrigerators, and ovens.
  • Toy and game controllers: Implements logic for basic input and output handling.
  • Low-end industrial control: Used in basic process control and monitoring systems.
  • Remote controls: Used in TVs, DVD players, and other electronic devices.
  • Automotive accessories: Controls simple functions such as lighting and window control.

Features

  • 8-bit architecture: Provides a balance between performance and cost-effectiveness.
  • On-chip memory: Includes ROM, RAM, and EEPROM for program and data storage.
  • I/O ports: Provides versatile interface to external devices.
  • Timers and counters: Enables precise timing and counting functions.
  • Serial communication interfaces: Supports UART and SPI for communication with other devices.

Benefits

  • Low cost: Makes it suitable for high-volume applications.
  • Easy to program: Reduces development time and effort.
  • Wide operating voltage range: Allows for flexible power supply options.
  • Small package size: Saves board space.
  • Reliable performance: Ensures stable operation in harsh environments.

While the exact specifications (indicated by the 'XXX' in the part number) might vary, the COP888CL is generally known for its robust design. Rochester Electronics specializes in manufacturing end-of-life (EOL) and obsolete components, ensuring availability of this microcontroller for legacy systems and long-term support. Refer to Rochester Electronics' official datasheet for specific details related to the COP888CL-XXX/N.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess