Overview
The EN25Q80A-100HIP-VC01A variant is part of the EN25Q80A series, providing 8 Mbit (1 MByte) of flash memory optimized for efficient performance across various high-tech applications. It is equipped with advanced capabilities to enhance system designs.
Applications
- Wearable Technology
- Communication Devices
- Medical Equipment
- Security Systems
Features and Benefits
- Reliable Voltage Range: 2.7V to 3.6V
- Fast Data Access: Supports up to 104 MHz frequency operations
- Enhanced Security Options: Protect data integrity
- Energy Efficient: Supports optimized power profiles
- Temperature Resilience: Operates from -40°C to +85°C
With its diverse applicability and robust features, the EN25Q80A-100HIP-VC01A is a go-to solution for reliable data storage.