The G30E100CTW is a 30 Ampere, 100 Volt Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification in various power supply and power management applications.
Applications:
- Switching Power Supplies
- Freewheeling Diodes
- Polarity Protection
- DC-DC Converters
- LED Lighting
- Renewable Energy Systems
Features:
- High Current Capability: 30A
- Low Forward Voltage Drop
- High Surge Current Capability
- High-Efficiency Operation
- Low Power Loss
- Fast Switching Speed
- Operating Temperature: -55°C to +150°C
Benefits:
- High current capability handles demanding power requirements.
- Low forward voltage drop minimizes power loss and improves efficiency.
- High surge current capability provides robustness against transient events.
- High-efficiency operation reduces heat dissipation and improves overall system performance.
- Fast switching speed allows for high-frequency operation.
- Operates in a wide range of temperatures.
Additional Details:
The G30E100CTW Schottky Barrier Rectifier is designed to provide efficient and reliable rectification in various power applications. Its low forward voltage drop and fast switching speed contribute to its high efficiency and low power loss. The device can handle high surge currents, making it suitable for applications where transient voltage spikes are a concern. The G30E100CTW’s characteristics make it ideal for use in switching power supplies, DC-DC converters, and other power management circuits. It also offers excellent thermal performance. This rectifier is a dependable component for power electronics requiring efficient and high-current operation.
This rectifier is a popular choice for applications prioritizing energy efficiency and reliable performance under high current conditions.