EN
  • EN
  • DE

ANT-916-SP

Part No ANT-916-SP
Manufacturer Linx Technologies Inc.
Catalog RF Antennas
Description RF ANT 916MHZ CHIP SOLDER SMD / 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 900MHz ~ 930MHz 1.4dBi Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Linx Technologies Inc.
Series Splatch®
Package Tube
RF Family/Standard General ISM
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 915MHz
Frequency Range 900MHz ~ 930MHz
Antenna Type Chip
Number of Bands 1
VSWR 1.9
Gain 1.4dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.059" (1.50mm)
Applications ISM, LoRa, Sensor Networks, SigFox
Base Product Number ANT-916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.4040
Other Names ANT-916-SP_,ANT916SP,Q9220103A,ANT-916-SP_-ND
Standard Package 20
Win Source Part Number 1041609-ANT-916-SP
Ultra Librarian 3D Model Ultra Librarian ANT-916-SP CAD Model

Description

The Linx Technologies Inc. 1041609-ANT-916-SP is a Splatch® chip antenna that operates in the frequency range of 900MHz to 930MHz.

  • Frequency Range: 900MHz to 930MHz
  • Applications: ISM, LoRa, Sensor Networks, and SigFox
  • Gain: 1.4dBi
  • VSWR: 1.9
  • Antenna Type: Chip
  • Number of Bands: 1
  • Mounting: SMD (SMT)
  • Termination: Solder
  • Frequency Group: UHF (300MHz ~ 1GHz)
  • Frequency (center/band): 915MHz
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8529.10.4040
  • Other Names: ANT-916-SP_, ANT916SP, Q9220103A, and ANT-916-SP_-ND

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess