The 293D106X9016B2WE3 is a solid tantalum capacitor manufactured by Vishay. It's part of the 293D series, which is known for its stable performance and reliability in a wide range of applications. This capacitor is designed for general-purpose use in electronic circuits and offers a good balance between capacitance, voltage rating, and ESR (Equivalent Series Resistance).
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- General-purpose circuit stabilization
Features
- Solid tantalum construction
- Surface mount device (SMD)
- Stable electrical characteristics
- High volumetric efficiency
- Compliant with RoHS directives
Benefits
- Stable performance over temperature and voltage variations.
- Space-saving design due to SMD packaging.
- Long-term reliability in demanding applications.
- Effective noise reduction in power supplies and digital circuits.
- Environmentally friendly due to RoHS compliance.
Additional Details
The 293D106X9016B2WE3 features a capacitance of 10µF and a voltage rating of 16V. Its key electrical parameters include capacitance tolerance, dissipation factor, and ESR. The operating temperature range typically spans from -55°C to +125°C. It is designed for automated assembly processes. The datasheet provides detailed information regarding its dimensions, electrical characteristics, and reliability data.