EN
  • EN
  • DE

HMC566LP4E

Part No HMC566LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 28GHZ-36GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001594-HMC566LP4E
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Amplifiers
Package Strip
Product Status Active
Frequency 28GHz ~ 36GHz
P1dB 12dBm
Gain 21dB
Noise Figure 3.3dB
RF Type General Purpose
Voltage - Supply 2.5V ~ 3.5V
Ultra Librarian 3D Model Ultra Librarian HMC566LP4E CAD Model

Description

Product Overview: HMC566LP4E

The HMC566LP4E is a high-performance, wideband Direct Quadrature Modulator from Analog Devices Inc., designed to cater to the demanding needs of wireless infrastructure and broad-market radio frequency (RF) applications. This device is capable of supporting a wide range of standards, including 3G and 4G cellular base stations, satellite communications, and point-to-point radios.

Key Features

  • Frequency Range: The HMC566LP4E operates over a broad frequency range, making it suitable for various applications. Its RF and LO (Local Oscillator) frequency ranges from 0.4 GHz to 4 GHz, providing versatility for different communication standards.
  • High Linearity: With excellent IIP3 (Input Third Order Intercept Point) performance, the device ensures high linearity, which is critical for maintaining signal fidelity and reducing distortion in complex modulation schemes.
  • LO Suppression: The HMC566LP4E boasts superior LO suppression characteristics, minimizing the potential for signal leakage and ensuring cleaner signal transmission.
  • Single Supply Voltage: The modulator operates on a single 5V supply, simplifying power supply design and reducing the overall power consumption of the system.
  • Compact Package: Housed in a compact 4x4 mm QFN (Quad Flat No-leads) package, the HMC566LP4E saves valuable board space, which is essential for dense circuit designs.

Applications

The versatility of the HMC566LP4E makes it an ideal choice for a multitude of applications. It is widely used in:

  • Cellular infrastructure for 3G and 4G networks
  • Fixed wireless and satellite communication systems
  • Microwave radio links
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC566LP4E is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for long-term use. Designers and engineers can trust this modulator to deliver exceptional RF functionality in their high-end communication systems.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess