EN
  • EN
  • DE

SN74LV4066ADRG4

Part No SN74LV4066ADRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance(CS off, CD off) 0.5pF, 5.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 065605-SN74LV4066ADRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4066ADRG4 CAD Model

Description

Product Description: SN74LV4066ADRG4 from Texas Instruments

The SN74LV4066ADRG4 is a high-performance, quad analog switch from Texas Instruments. This device is designed for 2V to 5.5V VCC operation and is characterized for operation from -40°C to 85°C. It is known for its high degree of flexibility and performance.

Key Features

  • Designed for 2V to 5.5V VCC Operation
  • Low Power Consumption, 20-μA Max ICC
  • Low Input Current: 1 μA Max
  • High Degree of Linearity: High On-Off Output Voltage Ratio
  • Low On-State Resistance
  • Low Crosstalk between Switches

The SN74LV4066ADRG4 is a silicon gate CMOS device that is compatible with low-voltage TTL (LVTTL). It has four independent switches that control analog and digital voltage signals. This device is ideal for applications that require low on-state resistance, low crosstalk between switches, and minimal off-state feedthrough.

Applications

Due to its high-performance attributes, the SN74LV4066ADRG4 is suitable for a wide range of applications. These include:

  • Communication Systems
  • Data Processing
  • Industrial Applications
  • Consumer Electronics
  • Medical Equipment

With its high on-off output voltage ratio, low power consumption, and low input current, the SN74LV4066ADRG4 is an ideal choice for many applications in various industries. This device is designed to deliver high performance and reliability in the most demanding environments. It is a testament to Texas Instruments' commitment to innovation and quality.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8089 $52.5785
155+ $0.6638 $102.8890
235+ $0.6430 $151.1050
325+ $0.6223 $202.2475
420+ $0.6015 $252.6300
560+ $0.5393 $302.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess