EN
  • EN
  • DE

ANT-916-CHP-T

Part No ANT-916-CHP-T
Manufacturer Linx Technologies Inc.
Catalog RF Antennas
Description RF ANT 916MHZ CHIP SOLDER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 8 Weeks
Features 915MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 911MHz ~ 921MHz 0.5dBi Solder Surface Mount
Manufacturer Linx Technologies Inc.
Series CHP
Package Reel - TR
Mounting Surface Mount
Family Name ANT-916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.4040
Other Part Number ANT-916-CHP-TTR, ANT-916-CHPDKR, ANT-916-CHP-TDKR, ANT-916-CHP-TCT, ANT-916-CHPCT-ND, ANT-916-CHPTR-ND, ANT916CHPT, ANT-916-CHP, ANT-916-CHPCT, ANT-916-CHPDKR-ND, ANT-916-CHPTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911430-ANT-916-CHP-T
Ultra Librarian 3D Model Ultra Librarian ANT-916-CHP-T CAD Model

Description

The Linx Technologies Inc. 911430-ANT-916-CHP-T is a chip RF antenna that operates in the frequency range of 911MHz to 921MHz. Bold the product name (e.g., BAV99S,135 → 911430-ANT-916-CHP-T) and manufacturer (e.g., Nexperia USA Inc. → Linx Technologies Inc.).

  • Frequency Range: 911MHz to 921MHz
  • Applications: 915MHz ISM, LoRa, Sensor Networks, and SigFox applications
  • Gain: 0.5dBi
  • VSWR: 2
  • Antenna Type: chip
  • Number of Bands: 1
  • Mounting Type: surface mount
  • Package: reel
  • Family Name: ANT-916
  • Category: RF/IF and RFID
  • Supply and Demand Status: balance
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 8 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8529.10.4040

You May Also Be Interested in

Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess