EN
  • EN
  • DE

SL50325

Part No SL50325
Manufacturer Linear Technology
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093496-SL50325
Categories OEM Parts( S )
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL50325 CAD Model

Description

Linear Technology's SL50325 Voltage Regulator

The SL50325 from Linear Technology stands as a testament to the company's commitment to providing high-quality, reliable power management solutions. This voltage regulator is designed to cater to a broad range of applications, ensuring devices operate with optimal power efficiency and stability.

The SL50325 is a versatile component, capable of delivering a fixed output voltage with high precision. Its robust design ensures that it can handle a wide input voltage range, making it suitable for various electronic devices, from consumer electronics to industrial equipment.

Key Features:

  • Precision Output: The regulator maintains a consistent output voltage, which is crucial for the sensitive electronic circuits it powers.
  • Wide Input Voltage Range: This feature allows the SL50325 to be flexible in different power environments, accommodating fluctuations without compromising performance.
  • Low Dropout Voltage: The device operates efficiently even with a minimal difference between the input and output voltages, ensuring energy is conserved.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, thus extending its operational lifespan.
  • Short Circuit Protection: The SL50325 is equipped with features to prevent damage from short circuits, enhancing its reliability and durability.

Applications:

The SL50325 is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor power supplies
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

With its compact size, the SL50325 can be easily integrated into space-constrained designs without compromising power delivery or efficiency. Linear Technology's reputation for quality ensures that this voltage regulator will provide a reliable power source for your electronic devices, maintaining their performance and extending their operational life.

Whether you're designing a new product or looking to improve an existing one, the SL50325 from Linear Technology is a solid choice for your power regulation needs, combining performance, reliability, and versatility in one compact package.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess