EN
  • EN
  • DE

LTM4676AEY#PBF

Part No LTM4676AEY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-5.4V 0.5-5.4V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 26.5V
Voltage - Output 1 0.5 ~ 5.4V
Voltage - Output 2 0.5 ~ 5.4V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Part Number Series LTM4676
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811870-LTM4676AEY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4676AEY#PBF CAD Model

Description

Linear Technology LTM4676AEY#PBF Dual 13A or Single 26A µModule Regulator

The Linear Technology LTM4676AEY#PBF is a highly versatile and compact dual 13A or single 26A µModule (micromodule) regulator designed to cater to a wide range of power supply requirements for modern electronics. This advanced power management solution integrates top-notch DC/DC converter technology, providing efficient and reliable power conversion for applications such as data communication, networking, industrial, and telecommunications systems.

With its dual 13A output capability, the LTM4676AEY#PBF can be configured to provide two independent voltage rails or combined to deliver a single 26A output, making it a flexible choice for designers. The device operates over an input voltage range of 4.5V to 17V and provides an adjustable output voltage range from 0.5V to 5.5V, which can be set via external resistors or through the PMBus interface.

One of the key features of the LTM4676AEY#PBF is its PMBus/I2C interface, which allows for full configurability and telemetry-monitoring of power management parameters such as voltage, current, temperature, and fault status. This digital interface ensures precise control over the power supply, enabling system designers to optimize performance and reliability.

The LTM4676AEY#PBF boasts advanced thermal design and power efficiency, thanks to its innovative packaging and high-performance architecture. The device's high-frequency switching capability enables the use of small external components, reducing the overall footprint and allowing for a compact, space-saving design in end products.

Other notable features of this µModule regulator include overvoltage, overcurrent, and overtemperature protection, which safeguard the system against various fault conditions. The LTM4676AEY#PBF is also RoHS compliant and is available in a land grid array (LGA) package, ensuring easy integration into various circuit designs.

With its robust feature set and high level of integration, the Linear Technology LTM4676AEY#PBF µModule regulator is an excellent choice for engineers looking for a high-performance, reliable, and easy-to-use power management solution.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9836 $68.9836
2+ $56.6020 $113.2040
3+ $54.8332 $164.4996
4+ $53.0643 $212.2572
5+ $51.2955 $256.4775
7+ $45.9891 $321.9237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess