EN
  • EN
  • DE

AD6650ABCZ-REEL

Part No AD6650ABCZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DAC / RF IC IF to Baseband Receiver Cellular, EDGE, GSM 70MHz ~ 260MHz 116dB Dynamic Range 121-CSPBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD6650
Package Tape & Reel
Product Status Active
Function IF to Baseband Receiver
Frequency 70MHz ~ 260MHz
RF Type Cellular, EDGE, GSM
Secondary Attributes 116dB Dynamic Range
Mounting Type Surface Mount
Package / Case 121-BGA, CSPBGA
Supplier Device Package 121-CSPBGA (12x12)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 736804-AD6650ABCZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD6650ABCZ-REEL CAD Model

Description

The AD6650ABCZ-REEL from Analog Devices Inc. is a high-performance, mixed-signal front-end (MxFE®) processor designed for a wide range of applications, including wireless infrastructure, radar systems, and communication equipment. This integrated circuit is part of a family of devices that combine precision analog-to-digital conversion with sophisticated digital signal processing to provide a comprehensive solution for signal acquisition and manipulation.

Key Features:

  • High-Speed ADC: The device features a high-speed analog-to-digital converter that ensures accurate and rapid conversion of analog signals into digital data, enabling high-resolution signal processing.
  • Digital Down Conversion: It includes digital down-conversion capabilities, which allow for the efficient translation of high-frequency signals to a lower frequency range for easier processing.
  • Integrated DSP Functions: The AD6650ABCZ-REEL comes with integrated digital signal processing functions, which reduce the need for additional external components and simplify system design.
  • Flexible Interface Options: With its flexible interface options, this device can easily be integrated into a variety of system architectures, ensuring compatibility with existing and new designs.
  • Power Efficiency: Designed with power efficiency in mind, the AD6650ABCZ-REEL helps to minimize power consumption in systems where energy management is critical.

Product Specifications:

Parameter Value
Package/Case Surface-Mount
Mounting Type Reel
Resolution High-Resolution ADC
Input Type Differential
Supply Voltage Specified by Manufacturer
Data Interface Serial, Parallel

The AD6650ABCZ-REEL is supplied in a surface-mount package on a reel, facilitating automated assembly processes and mass production. Its robust design and advanced features make it an ideal choice for designers seeking to enhance the performance and efficiency of their signal processing systems.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 839 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess