EN
  • EN
  • DE

LTM4644EY#PBF

Part No LTM4644EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 4A QD SYNC 77BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5 V
Voltage - Output 2 0.6 ~ 5.5 V
Voltage - Output 3 0.6 ~ 5.5 V
Current - Output (Max) 4A, 4A, 4A, 4A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Mounting Style SMD/SMT
Package 77-BGA
Size / Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206796-LTM4644EY#PBF
Family Name LTM4644
Introduction Date December 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4644EY#PBF CAD Model

Description

Product Overview: LTM4644EY#PBF

The LTM4644EY#PBF is a high-performance quad DC/DC μModule (micromodule) regulator from Linear Technology, designed for use in a wide range of applications that require a compact, efficient, and versatile power management solution. This regulator integrates four complete switch mode power supplies in a single package, providing a space-saving and convenient approach to power distribution in complex systems.

Key Features

  • Wide Input Voltage Range: The LTM4644EY#PBF operates from a 4V to 14V input voltage range, making it suitable for a variety of supply sources, including 5V, 12V, and intermediate bus voltages.
  • Adjustable Output Voltage: Each of the four outputs can be independently adjusted from 0.6V to 5.5V, allowing for a high degree of flexibility in powering different components of a system.
  • High Efficiency: The micromodule regulator is designed for high efficiency, which helps to minimize heat generation and improve system reliability.
  • Compact Design: The LGA package measures just 9mm x 15mm x 5.01mm, providing a power-dense solution that fits into tight spaces on a PCB.
  • Integrated Components: The device includes switch mode power supply components such as inductors, power switches, and support components, reducing external part count and simplifying the design process.

Applications

The LTM4644EY#PBF is ideal for use in a variety of applications, including:

  • Data communication equipment
  • Telecom infrastructure
  • Industrial systems
  • Advanced computing systems
  • Medical devices
  • Test and measurement equipment

Product Reliability and Support

Linear Technology, known for its commitment to quality and performance, ensures that the LTM4644EY#PBF meets stringent reliability standards. The product is supported by comprehensive technical documentation, including datasheets, application notes, and design tools, facilitating the integration of this regulator into various platforms. Customers can also rely on Linear Technology's support for design assistance and technical inquiries.

Overall, the LTM4644EY#PBF from Linear Technology is a versatile and powerful solution for modern electronics requiring multiple regulated voltages, high efficiency, and a compact footprint.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4478 $84.8956
3+ $39.7612 $119.2836
4+ $38.4180 $153.6720
6+ $35.7314 $214.3884
8+ $34.3881 $275.1048
10+ $33.0448 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess