Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Voltage - Output 1 0.6 ~ 1.8 V
Voltage - Output 2 0.6 ~ 1.8 V
Current - Output (Maximum) 18A, 18A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Size 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Manufacturer Package 144-LGA (16x16)
Manufacturer Homepage www.linear.com
Win Source Part Number 715035-LTM4630IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4630
Introduction Date August 05, 2013
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4630IV#PBF CAD Model

Description

Product Overview: LTM4630IV#PBF

The LTM4630IV#PBF is a high-performance step-down switching mode dual 18A or single 36A DC/DC regulator module designed and manufactured by Linear Technology, now part of Analog Devices. This product is part of the μModule (micro module) family, which integrates the inductor, power switches, DC/DC controller, and other necessary components into a compact, surface-mount package. This design simplifies the implementation of complex power management systems, making the LTM4630IV#PBF an ideal solution for space-constrained applications requiring high power density and efficiency.

Key Features

  • Output Current: Capable of delivering dual 18A outputs or a single 36A output when channels are combined.
  • Input Voltage Range: Wide input voltage range from 4.5V to 15V, suitable for a variety of supply sources.
  • Output Voltage Range: Adjustable output voltage range from 0.6V to 1.8V, providing flexibility for different voltage requirements.
  • High Efficiency: High-efficiency operation with integrated heat sink design for improved thermal performance.
  • Fast Transient Response: Excellent transient response and output voltage regulation to maintain stability under varying load conditions.
  • Current Mode Control: Features current mode control for precise current sharing and improved transient response.
  • Protection Features: Comprehensive protection features including overvoltage, overcurrent, and overtemperature protection to ensure reliable operation under adverse conditions.

Applications

The LTM4630IV#PBF is suitable for a wide range of applications that require high power density and precise voltage regulation. Typical applications include:

  • Datacom and Telecom Infrastructure
  • Networking and Storage Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

Quality and Reliability

Linear Technology is renowned for its commitment to high quality and reliability, and the LTM4630IV#PBF is no exception. This product is designed to meet the rigorous standards required in professional and industrial environments, ensuring long-term reliability and performance. With its robust design and integrated features, the LTM4630IV#PBF simplifies power design challenges and delivers a trusted solution for complex power requirements.

You May Also Be Interested in

Linear Technology
DC DC CONVERTER 0.8-24V 72W
Lowest to $48.3566
ECAD model for LTM8025IY#PBF
Analog Devices Inc.
200kHz~2.2MHz Step-down type Fixed 5V 15A LQFN-36(4x7) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $283.4587
ECAD model for LT8648SEV#WPBF
Silergy Corp
SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5640
ECAD model for sy8511adc
Microne
Boost 320kHz Fixed 3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1038
ECAD model for ME2188C30M5G
Cosel USA, Inc.
DC DC CONVERTER 15V
Need more? Email Us
ECAD model for CBS1002415-R
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for THL 20-2423WI
Infineon Technologies
1MHz Step-down type 25A IQFN-30-EP(4x4) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $9.9700
ECAD model for TDA21242
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $13.6382
ECAD model for AXH010A0G9-SR
Artesyn Embedded Technologies
DC DC CONVERTER 5V 3.3V 15W
Lowest to $54.8383
ECAD model for SXE15-48D05-3V3J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0885 $70.0885
2+ $57.5085 $115.0170
3+ $55.7114 $167.1342
4+ $53.9142 $215.6568
5+ $52.1171 $260.5855
7+ $46.7257 $327.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 881 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention