Linear Technology's LTM4618EV#PBF: A High-Efficiency, µModule Regulator
The LTM4618EV#PBF is a high-performance DC/DC µModule (micromodule) regulator designed by Linear Technology, now part of Analog Devices. This compact, encapsulated product integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying the design process and reducing the footprint on the PCB.
Key Features:
- Wide Input Voltage Range: The LTM4618EV#PBF operates efficiently with an input voltage range of 2.7V to 5.5V, making it versatile for various applications.
- Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5V, providing flexibility for different circuit requirements.
- High Efficiency: With an integrated switching regulator, the device achieves high efficiency, which is essential for thermal management and energy savings.
- Compact Design: The µModule technology encapsulates all the active components, offering a space-saving solution that is beneficial for densely populated boards or small form factor applications.
- Integrated Heat Sink: The LTM4618EV#PBF is equipped with a built-in heat sink that enhances thermal performance and reliability under various operating conditions.
Applications:
The LTM4618EV#PBF is suitable for a wide range of applications including telecommunications, networking equipment, industrial systems, and battery-powered devices. Its ability to provide precise regulation and high efficiency makes it an excellent choice for sensitive electronic systems where stable power delivery is critical.
Product Specifications:
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage Range
0.6V to 5V
Package Type
LGA
Operating Temperature Range
-40°C to +125°C
With its robust design, the LTM4618EV#PBF ensures a high-performance power management solution that is both efficient and reliable, making it an excellent choice for designers looking to optimize their power systems.