EN
  • EN
  • DE

LTM4616IV#PBF

Part No LTM4616IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 5V 8A/8A 144-Pin LGA Tray / DC/DC CNVRTR 2X0.6-5V 144LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 5 V
Voltage - Output 2 0.6 ~ 5 V
Current - Output (Maximum) 8A, 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 144-LGA (15x15)
Win Source Part Number 784582-LTM4616IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4616
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4616IV#PBF CAD Model

Description

The LTM4616IV#PBF is a highly integrated, high-efficiency, dual 8A or single 16A output switching mode step-down power regulator from Linear Technology. This advanced µModule (micromodule) regulator is designed to simplify the power supply design process while delivering exceptional performance, making it an ideal choice for telecommunications, networking, industrial, and many other applications requiring a high-density power solution.

Key Features

  • Versatile Output Configuration: The LTM4616IV#PBF can be configured to provide two independent 8A outputs or a combined 16A output, offering flexibility for different circuit requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 24V, it supports a variety of supply voltages, making it suitable for diverse applications.
  • High Efficiency: The high-efficiency design ensures minimal heat generation and maximizes power conversion, which is critical in systems where energy consumption is a concern.
  • Precise Regulation: The device offers excellent output voltage regulation, ensuring stable and reliable power to sensitive electronic components.
  • Integrated Components: The LTM4616IV#PBF integrates power switches, inductors, and support components within a compact LGA package. This integration simplifies design and reduces the external component count.
  • Advanced Thermal Performance: The device's over-molded construction enhances thermal performance and reliability in harsh environments.
  • Programmable Frequency: The switching frequency is programmable from 250kHz to 780kHz, allowing optimization for efficiency or component size.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe operation under abnormal conditions.

Applications

The LTM4616IV#PBF is suitable for a wide array of applications that require a compact, efficient, and reliable power supply solution. These include but are not limited to:

  • Datacom and Telecom Systems
  • FPGAs, DSPs, and ASICs Power Supplies
  • Industrial and Test Equipment
  • Medical Devices
  • Aerospace and Defense Electronics

Product Summary

The LTM4616IV#PBF by Linear Technology represents a state-of-the-art power management solution that combines versatility, high efficiency, and robust protection features in a compact package. Its ease of use and high level of integration make it a popular choice for designers looking to streamline the power supply design process without compromising on performance.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5960 $79.5960
2+ $65.3095 $130.6190
3+ $63.2686 $189.8058
4+ $61.2277 $244.9108
5+ $59.1868 $295.9340
6+ $53.0640 $318.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess