EN
  • EN
  • DE

LTM4601AIV-1#PBF

Part No LTM4601AIV-1#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin LGA Tray / IC DC/DC UMODULE 12A 133-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 133-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 133-LGA (15x15)
Win Source Part Number 784561-LTM4601AIV-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601A-1
Introduction Date December 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4601AIV-1#PBF CAD Model

Description

The LTM4601AIV-1#PBF is a high-efficiency, switch mode step-down power module from Linear Technology, now part of Analog Devices, that is designed to simplify the power supply design process for a wide range of applications. Encased in a compact and rugged package, this power module integrates a DC/DC controller, power switches, inductor, and all the supporting components required to complete a high-performance power system.

Key Features:

  • Wide Input Voltage Range: This module operates from an input voltage range of 4.5V to 20V, making it suitable for a variety of industrial and commercial power supply applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, which allows for high flexibility in matching the voltage requirements of different loads.
  • High Output Current: It can deliver up to 10A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The LTM4601AIV-1#PBF features high efficiency, which minimizes heat generation and improves system reliability.
  • Thermal Management: Enhanced thermal performance is achieved through a Land Grid Array (LGA) package that facilitates effective heat dissipation.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding the module and the downstream circuitry from potential damage.
  • Easy Implementation: The module's compact design and integrated components reduce board space requirements and simplify the design process, enabling rapid deployment in various systems.

Applications:

The LTM4601AIV-1#PBF is ideal for use in telecommunications, data processing, industrial, and distributed power systems where space is at a premium and reliable power is a necessity. Its ease of use and robust feature set make it a versatile solution for a broad range of power conversion challenges.

Quality and Reliability:

As a product of Linear Technology, the LTM4601AIV-1#PBF is manufactured to high standards of quality and reliability, ensuring consistent performance and longevity in the field. The module's robust design and comprehensive protection features contribute to a low failure rate and high customer satisfaction.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess