The BZX884-B7V5 is a high-performance Zener diode developed by NXP, a leader in semiconductor solutions. This precision device is designed to offer a stable reference voltage, making it an ideal component for voltage regulation applications. With its compact SOD-323 package, the BZX884-B7V5 is optimized for space-constrained applications, while providing robust performance and reliability.
Key Features
- Nominal Zener Voltage: 7.5V, providing precise voltage regulation for a variety of circuits.
- Power Dissipation: The device is capable of dissipating up to 400mW, which is suitable for high-density circuit designs.
- Tolerance: It features a tight tolerance of ±2%, ensuring accurate voltage reference and consistent performance.
- Low Leakage Current: The BZX884-B7V5 has a low leakage current, enhancing the overall efficiency of the system it is used in.
- Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
- Package: Comes in a small SOD-323 package, which is ideal for automated assembly processes and space-saving PCB designs.
Applications
The BZX884-B7V5 Zener diode is versatile and can be used in various electronic applications such as:
- Power supply stabilization
- Voltage reference in analog circuits
- Surge and transient protection
- Regulation modules in consumer electronics
Quality and Reliability
NXP is committed to delivering high-quality components. The BZX884-B7V5 Zener diode is manufactured with stringent quality control processes to ensure it meets the industry standards for reliability and performance. Whether you're designing for industrial, commercial, or consumer applications, the BZX884-B7V5 from NXP is a dependable choice for voltage regulation needs.