EN
  • EN
  • DE

LTM2887CY-3S#PBF

Part No LTM2887CY-3S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 6-CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 3ns, 3ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064312-LTM2887CY-3S#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2887CY-3S#PBF CAD Model

Description

LTM2887CY-3S#PBF - Isolated μModule Transceiver with Power

The LTM2887CY-3S#PBF is a highly integrated, galvanically isolated μModule (micromodule) transceiver from Linear Technology, which is a part of Analog Devices, designed to provide robust communication and power isolation in a compact form factor. This product is a testament to the innovative solutions that Linear Technology offers for complex industrial, automotive, and communication applications where signal integrity and isolation are paramount.

The LTM2887CY-3S#PBF features an isolated RS485/RS422 transceiver that allows for reliable data communication with a data rate up to 20Mbps. The module includes an integrated, isolated DC/DC converter, providing both isolated power to the transceiver and an additional isolated power supply output for use by external circuits. This dual function eliminates the need for separate isolated power supplies and simplifies the overall system design.

Isolation is a critical feature of the LTM2887CY-3S#PBF, providing up to 2500Vrms of isolation for one minute between the input and output sides, ensuring protection against high voltage spikes and surges in harsh environments. This makes it an ideal choice for applications that require reliable operation despite electrical noise, ground loops, or potential differences between interconnected devices.

The product is housed in a compact BGA package that is surface-mountable, offering ease of integration into PCB designs. It also operates over a wide temperature range, making it suitable for industrial applications that may experience extreme operating conditions.

Other notable features of the LTM2887CY-3S#PBF include:

  • Integrated ESD protection, enhancing the robustness of the end application.
  • Low EMI design, which is critical for applications sensitive to electromagnetic interference.
  • Support for hot-swapping, allowing for maintenance or expansion without needing to power down the system.
  • An adjustable isolated power supply output voltage, providing flexibility for powering external circuits.

Overall, the LTM2887CY-3S#PBF is an all-in-one solution that streamlines design, enhances reliability, and offers the high performance expected from Linear Technology products. Whether it's for industrial control, automotive systems, or network communication, this isolated transceiver module stands out as a robust and versatile component in any electrical engineer's toolkit.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess