EN
  • EN
  • DE

LTM2886HY-5S#PBF

Part No LTM2886HY-5S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV 6CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Technology Capacitive Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784544-LTM2886HY-5S#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2886HY
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2886HY-5S#PBF CAD Model

Description

The LTM2886HY-5S#PBF is a complete galvanically isolated full-duplex RS485/RS422 μModule (micro module) transceiver from Linear Technology, designed to provide robust communication with high immunity to electromagnetic interference (EMI) and common mode transients. It is a perfect solution for applications requiring long-distance communication or operation in harsh electrical environments.

Key Features

  • Integrated Isolation: The LTM2886HY-5S#PBF incorporates an isolated DC/DC converter and digital isolators, providing up to 2500V RMS of isolation between the input and output sides, which is critical for breaking ground loops and protecting against large common mode voltage variations.
  • High-Speed Communication: This transceiver supports data rates up to 20Mbps, making it suitable for high-speed data communication in industrial, medical, and automotive applications.
  • Robust ESD Protection: With enhanced ESD protection, the device can withstand electrostatic discharges without damage, enhancing its reliability and lifespan in challenging environments.
  • Flexible Power Options: The LTM2886HY-5S#PBF can be powered from a single 3.3V or 5V supply, providing design flexibility and ease of integration into existing systems.
  • Reduced Component Count: Integration of power and signal isolation in a single package reduces board space requirements and component count, simplifying design and layout while improving system reliability.

Applications

The LTM2886HY-5S#PBF is ideal for a wide range of applications, including:

  • Industrial Control Networks
  • Instrumentation
  • Automotive Control Systems
  • Medical Equipment
  • Precision Data Acquisition Systems

Product Specifications

Parameter Value
Isolation Voltage 2500V RMS
Data Rate Up to 20Mbps
Supply Voltage 3.3V or 5V
Operating Temperature -40°C to +105°C
Package Surface Mount LGA

The LTM2886HY-5S#PBF is a testament to Linear Technology's commitment to providing advanced solutions for complex communication challenges. It stands out as a versatile and reliable component for any system requiring isolated data transmission.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess