EN
  • EN
  • DE

ADuM7641CRQZ

Part No ADuM7641CRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 1 kV RMS Six-Channel Digital Isolators | DGTL ISO 1KV 6CH GEN PURP 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 5/1
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number ADUM7641
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1142604-ADuM7641CRQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADuM7641CRQZ CAD Model

Description

ADuM7641CRQZ Digital Isolator from Analog Devices Inc.

The ADuM7641CRQZ is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to offer reliable signal isolation in various applications, including industrial, medical, and automotive systems, where electrical isolation is crucial for safety and noise immunity.

Key Features:

  • Isolation Technology: The ADuM7641CRQZ utilizes Analog Devices' proprietary iCoupler® technology to provide robust galvanic isolation between input and output channels. This technology uses magnetic coupling to transfer digital signals across an isolation barrier, ensuring data integrity and protecting against high common-mode transients.
  • Channel Configuration: The device offers quad-channel isolation, with two forward and two reverse channels, enabling bidirectional communication across the isolation barrier.
  • Data Rate: It supports data rates up to 25 Mbps, making it suitable for high-speed digital interfaces that require quick data transfer without compromising isolation performance.
  • High Isolation Voltage: With an isolation voltage rating of 5 kVrms, the ADuM7641CRQZ provides a high level of protection against voltage spikes and surges, making it ideal for harsh electrical environments.
  • Low Power Consumption: The device is engineered for efficiency, offering low power operation which is vital for energy-sensitive designs.
  • Wide Temperature Range: The isolator can operate over a broad temperature range from -40°C to +125°C, ensuring reliability and performance in extreme conditions.
  • Compact Package: Housed in a 16-lead QSOP package, the ADuM7641CRQZ is compact and suitable for space-constrained applications.
  • Regulatory Approvals: It meets stringent regulatory standards, including UL, CSA, and VDE certifications, which attest to its safety and quality.

Applications:

The ADuM7641CRQZ is versatile and can be employed in various applications where signal integrity and isolation are paramount. It is particularly useful in industrial field buses, data acquisition systems, multiplexed data transmission, and in environments with high levels of electrical noise. Additionally, its robustness makes it a reliable choice for safety-critical applications, such as medical equipment and automotive electronics, where operator protection and system integrity are non-negotiable.

With its combination of high-speed data transfer, efficient power usage, and strong isolation capabilities, the ADuM7641CRQZ from Analog Devices Inc. represents a superior solution for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8676 $54.3380
12+ $8.9170 $107.0040
18+ $8.6384 $155.4912
24+ $8.3597 $200.6328
31+ $8.0811 $250.5141
42+ $7.2451 $304.2942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess