EN
  • EN
  • DE
  • IT

SN74AC00D

Part No SN74AC00D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AC00
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253213-SN74AC00D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC00D CAD Model

Description

Product Overview: SN74AC00D Quadruple 2-Input Positive-NAND Gates

The SN74AC00D is a high-speed quadruple 2-input NAND gate integrated circuit from Texas Instruments, designed to operate with a 5V power supply. This device belongs to the 74AC family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage: 2V to 6V
  • Output Current: ±24mA
  • Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The SN74AC00D is a versatile component used in various digital circuits and systems. Its applications range from simple logic gates to complex computing, including:

  • Logic function implementation
  • Signal processing
  • Computer systems
  • Networking equipment
  • Consumer electronics

Performance and Quality

The device ensures a balanced performance of speed and power consumption. With its fast propagation delay and low quiescent current, it is ideal for high-speed applications where power efficiency is critical. The SN74AC00D is also characterized for operation from -40°C to 85°C, making it suitable for industrial environments.

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship. The SN74AC00D is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

Conclusion

With its high-speed performance, low power consumption, and robust environmental compliance, the SN74AC00D from Texas Instruments is an excellent choice for designers looking to incorporate reliable NAND logic functionality into their electronic projects and products.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess