EN
  • EN
  • DE
  • IT

74ABT16823

Part No 74ABT16823
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit bus interface D-type flip-flop with reset and enable 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130180-74ABT16823
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16823 CAD Model

Description

Product Overview: 74ABT16823 from NXP Semiconductors

The 74ABT16823 from NXP Semiconductors is a high-performance, 18-bit universal bus driver designed with advanced silicon-gate BiCMOS technology. This integrated circuit is a part of the ABT range of products known for their high-speed operation while maintaining the power dissipation levels of CMOS technology. It is specifically crafted to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • High-Speed Operation: The 74ABT16823 is capable of operating at high speeds, with a typical output enable time of 4.5ns and a disable time of 5.5ns, ensuring swift data flow and processing.
  • Low Power Dissipation: It is designed to consume low power, with an ICC of 40µA maximum, making it suitable for power-sensitive applications.
  • Live Insertion and Extraction: This feature allows devices to be inserted or removed without powering down the system, minimizing downtime and facilitating easy maintenance and upgrades.
  • Bus Hold Data Inputs: The inputs include a bus hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Multiple VCC and GND Pins: These minimize the inductive effects of high current surges and provide improved stability and noise immunity.

Applications

The 74ABT16823 is a versatile component suitable for various applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented interfaces
  • High-speed data paths

Technical Specifications

  • Logic Type: Universal Bus Driver
  • Number of Bits per Element: 18
  • Number of Elements: 1
  • Output Current: -32mA / 64mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 56-Pin TSSOP

With its robust set of features and specifications, the NXP 74ABT16823 is an excellent choice for designers looking to optimize their high-speed digital interfaces while maintaining efficient power consumption and reliability.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess