EN
  • EN
  • DE

LTM2881IY-5#PBF

Part No LTM2881IY-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV RS422/RS485 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784530-LTM2881IY-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2881
Introduction Date August 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2881IY-5#PBF CAD Model

Description

The LTM2881IY-5#PBF is a complete galvanically isolated RS485/RS422 μModule (micro module) transceiver from Linear Technology, designed to provide reliable communication with robust data protection in harsh environments. This innovative product integrates a transceiver with an isolated power supply in a single package, making it an ideal solution for applications where space is at a premium and isolation is a necessity.

Key Features

  • Isolated Data Interface: The LTM2881IY-5#PBF offers 2500VRMS isolation for the data interface, ensuring signal integrity and protecting against high common mode voltages and ground loops.
  • Integrated Power Supply: A built-in isolated DC/DC converter provides power for the transceiver, eliminating the need for separate isolated power supplies and simplifying board design.
  • Robust Communication: With its RS485/RS422 communication interface, the device supports up to 20Mbps data rates, making it suitable for high-speed data acquisition and control systems.
  • High Temperature Operation: The industrial temperature range of -40°C to +85°C allows for reliable operation in extreme conditions, ensuring performance in a wide range of applications.
  • Adjustable Cable Termination: The module features an integrated, selectable cable termination, providing flexibility in addressing various network topologies and minimizing reflections.

Applications

The LTM2881IY-5#PBF is versatile and can be used in a variety of applications where isolation is critical. These include industrial fieldbus networks, factory automation, test equipment, and instrumentation where exposure to high voltages and common mode noise can compromise data integrity and damage sensitive components.

Package and Quality

Encased in a compact 15mm x 11.25mm x 3.32mm BGA package, the LTM2881IY-5#PBF is designed for space-constrained applications. The module's construction adheres to Linear Technology's stringent quality standards, ensuring reliability and performance in demanding environments.

Conclusion

The LTM2881IY-5#PBF from Linear Technology is a sophisticated solution that combines isolation, power, and communication in a single module, simplifying design and enhancing system reliability. Whether for industrial control, networking, or safety-critical applications, this μModule transceiver stands out as a robust and efficient choice for designers seeking to integrate isolated RS485/RS422 communication in their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess