EN
  • EN
  • DE

LTM2881HY-5#PBF

Part No LTM2881HY-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV RS422/RS485 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784528-LTM2881HY-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2881
Introduction Date August 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2881HY-5#PBF CAD Model

Description

The LTM2881HY-5#PBF is a robust and versatile isolated USB transceiver module from Linear Technology, a brand of Analog Devices. It is designed to provide a complete solution for USB isolation requirements in various industrial and medical applications where isolation is a critical parameter for protection and noise immunity.

Key Features

  • Integrated Isolation: The module features 2500Vrms of galvanic isolation, which ensures that the data and power domains are kept separate, thereby protecting sensitive equipment from surges and ground loops.
  • USB Interface: It supports full-speed USB communication, making it compatible with a wide range of devices and ensuring easy integration into existing systems.
  • Fixed Output: The LTM2881HY-5#PBF provides a fixed 5V output, which is regulated and suitable for powering up downstream USB peripherals.
  • Auto-Configuration: The module automatically configures itself as a USB bus-powered device, simplifying the design and reducing the need for external components.
  • Robust Design: With an operating temperature range of -40°C to +85°C, the LTM2881HY-5#PBF is built to withstand harsh environments while maintaining reliable performance.

Applications

The LTM2881HY-5#PBF is ideal for a variety of applications where isolation is crucial, such as:

  • Industrial control systems
  • Medical equipment
  • Test and measurement devices
  • Noise-sensitive communications equipment

Product Specifications

Attribute Value
Isolation Voltage 2500Vrms
Operating Temperature -40°C to +85°C
Output Voltage 5V
USB Compatibility Full-Speed

With its high level of integration and ease of use, the LTM2881HY-5#PBF from Linear Technology is an excellent choice for designers looking to implement USB isolation in their systems with minimal hassle and maximum reliability.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3995 $94.7990
3+ $38.8919 $116.6757
4+ $37.6765 $150.7060
6+ $36.4611 $218.7666
8+ $35.2458 $281.9664
10+ $31.5997 $315.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess