EN
  • EN
  • DE

SY100EL16VCZI-TR

Part No SY100EL16VCZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VCZI TR,SY100EL16VCZI TR,SY100EL16VCZITR,SY100EL16VCZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256457-SY100EL16VCZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VCZI-TR CAD Model

Description

Microchip Technology's SY100EL16VCZI-TR: High-Speed Differential Receiver

The SY100EL16VCZI-TR is a state-of-the-art differential receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is a part of Microchip's extensive portfolio of semiconductor products and is specifically engineered to meet the demanding requirements of high-speed data communication systems.

Key Features

  • High-Speed Performance: The SY100EL16VCZI-TR is capable of handling data rates that are significantly higher than standard differential receivers, making it an ideal choice for applications that require rapid data transmission.
  • Differential Design: With its differential inputs and outputs, this component ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Power Supply Flexibility: It operates over a wide range of supply voltages, from 3.3V to 5V, providing designers with the flexibility to use it in various system voltage environments.
  • Temperature Range: The SY100EL16VCZI-TR is designed to perform reliably in extreme temperature conditions, making it suitable for industrial and automotive applications.
  • Surface-Mount Package: Available in a compact surface-mount package, it is designed for efficient use of PCB space, aligning with modern miniaturization trends.

Applications

The versatility of the SY100EL16VCZI-TR extends to a wide array of applications, including:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Industrial control and automation systems
  • Automotive electronics
  • Signal processing applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SY100EL16VCZI-TR is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Overall, the SY100EL16VCZI-TR from Microchip Technology is an exceptional choice for designers looking to incorporate a high-speed differential receiver into their systems, offering performance, reliability, and versatility in a compact, efficient package.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess