EN
  • EN
  • DE

ADUM3402WBRWZ

Part No ADUM3402WBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 2500Vrms 4 Channel 10Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM3402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860592-ADUM3402WBRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM3402WBRWZ CAD Model

Description

ADUM3402WBRWZ Digital Isolator by Analog Devices Inc.

The ADUM3402WBRWZ is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., designed to offer outstanding data isolation for industrial, medical, and consumer applications. This component is part of the ADuM340x series, which utilizes Analog Devices' proprietary iCoupler® technology to enable digital signal isolation and help maintain signal integrity across isolating barriers.

This digital isolator provides four independent isolation channels in a wide-body 16-lead SOIC package. The channels are configured as two pairs, with each pair having one forward and one reverse-direction channel. The ADUM3402WBRWZ operates with a supply voltage range from 2.7V to 5.5V, allowing compatibility with lower voltage systems as well as standard TTL and CMOS levels.

Key features of the ADUM3402WBRWZ include:

  • High Data Rates: Supports data rates up to 90 Mbps, ensuring rapid data communication and reducing system latency.
  • Robust Isolation: Offers isolation voltage rated at 2500 Vrms for 1 minute per UL 1577, providing reliable protection for sensitive circuits.
  • Low Power Consumption: With its low power operation, it is an energy-efficient choice for power-sensitive designs.
  • High Integration: Integrates multiple channels in a single package, reducing board space and simplifying design.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +125°C, suitable for harsh environments.

The device ensures high electromagnetic compatibility (EMC) by offering low emissions and high immunity to electrical noise, a critical aspect for industrial environments. Additionally, the ADUM3402WBRWZ features a default high output and 3 ns maximum pulse width distortion, which contributes to reliable operation and accurate signal timing.

With its robust design and advanced features, the ADUM3402WBRWZ from Analog Devices Inc. is an excellent choice for designers looking to improve isolation in their digital communication systems while maintaining high-speed data integrity and reducing design complexity.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5141 $52.5423
7+ $14.3705 $100.5935
11+ $13.9215 $153.1365
15+ $13.4724 $202.0860
20+ $13.0233 $260.4660
26+ $11.6761 $303.5786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess