Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 206771-LTM2881CY-3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LTM2881CY-3 CAD Model

Description

The LTM2881CY-3 is a robust and versatile isolated USB transceiver module designed by Linear Technology, now part of Analog Devices, to provide reliable communication and isolation for USB data transfers. This innovative product is a complete solution for applications requiring USB isolation to protect host and peripheral devices from damaging voltage spikes, ground loops, and noise that can occur in harsh electrical environments.

Key Features

  • Integrated Isolation: The LTM2881CY-3 incorporates onboard isolation to provide 2500V RMS isolation for 1 minute per UL 1577 between the USB transceiver and the logic interface. This feature is critical for ensuring the safety and integrity of data and devices in industrial and medical applications where isolation is a necessity.
  • USB 2.0 Compatible: This module supports USB 2.0 full speed (12Mbps) and low speed (1.5Mbps) communication, making it suitable for a wide range of USB devices.
  • Robust ESD Protection: The device includes ±15kV ESD protection on the USB transceiver interface, safeguarding the USB lines from electrostatic discharges that could otherwise cause damage to connected equipment.
  • Automatic Enumeration: The LTM2881CY-3 simplifies USB connectivity by supporting automatic enumeration, which allows for easy plug-and-play operation without the need for additional software or drivers.
  • Bus-Powered Operation: This module can be powered directly from the USB bus, eliminating the need for an external power supply and simplifying the overall system design.

Applications

The LTM2881CY-3 is particularly well-suited for use in industrial control systems, medical equipment, and other applications where data integrity and isolation are of paramount importance. Its robust design and easy integration make it an ideal choice for engineers looking to add USB connectivity with the added assurance of electrical isolation.

Product Packaging

The LTM2881CY-3 is available in a compact, surface-mountable LGA package, providing a space-saving solution for PCB designs. The package is designed to ensure reliable operation in a variety of environmental conditions, making it a versatile choice for many different types of electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM131D1BRZ
Analog Devices Inc.
DGTL ISOLTR 1KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM7240CRZ-RL7
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $17.7328
ECAD model for MAX14936BAWE+
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.8896
ECAD model for ADUM230D1BRWZ-RL
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8642BB-B-ISR
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 5CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8650BB-B-IS1
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM6202ARWZ-RL
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14931BAWE+T
Analog Devices Inc.
DGTL ISO 5.7KV 4CH LVDS 28-BSSOP
Lowest to $68.5345
ECAD model for ADN4624BRNZ

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5108 $51.0648
15+ $6.9833 $104.7495
23+ $6.7650 $155.5950
31+ $6.5468 $202.9508
40+ $6.3286 $253.1440
53+ $5.6739 $300.7167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention