EN
  • EN
  • DE

LTC8043EN8

Part No LTC8043EN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Serial 12-Bit Multiplying DAC in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209338-LTC8043EN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC8043EN8 CAD Model

Description

Introducing the LTC8043EN8 from Linear Technology

The LTC8043EN8 is a high-performance, precision instrumentation amplifier designed by Linear Technology, a brand renowned for its reliable and innovative analog ICs. This advanced component is tailored for a wide range of applications, including medical equipment, industrial process controls, and data acquisition systems, where accuracy and stability are paramount.

Key Features

  • High Precision: The LTC8043EN8 provides excellent accuracy with a low offset voltage and drift, ensuring reliable performance in critical measurement applications.
  • Low Noise: Engineered to minimize noise, this instrumentation amplifier offers a clean signal amplification, making it ideal for sensitive electronics and precision instruments.
  • Wide Supply Range: Accommodating a broad range of power supplies, this device can operate with single or dual supplies, providing flexibility in system design.
  • High Common-Mode Rejection Ratio (CMRR): With its high CMRR, the LTC8043EN8 effectively rejects common-mode signals, allowing for accurate differential signal amplification.
  • Adjustable Gain: The gain can be easily configured with external resistors, giving designers the ability to tailor the amplifier to their specific requirements.

Package and Temperature Range

The LTC8043EN8 is available in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robustness for various assembly processes. Additionally, it operates over an extended industrial temperature range, ensuring reliability in harsh environments.

Applications

  • Medical Instrumentation
  • Industrial Process Controls
  • Data Acquisition Systems
  • Strain Gauge Amplifiers
  • Transducer Interfaces

In conclusion, the LTC8043EN8 from Linear Technology stands out as a versatile and precise instrumentation amplifier that meets the rigorous demands of high-end, precision electronics. Its combination of accuracy, low noise, and flexibility makes it an excellent choice for professionals seeking the best in signal conditioning components.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7773 $64.6638
14+ $8.8427 $123.7978
21+ $8.5666 $179.8986
28+ $8.2906 $232.1368
37+ $8.0134 $296.4958
49+ $7.1853 $352.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess