EN
  • EN
  • DE

LTC7520CUHTRPBF

Part No LTC7520CUHTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072682-LTC7520CUHTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7520CUHTRPBF CAD Model

Description

Linear Technology's LTC7520CUHTRPBF: High-Efficiency, Multi-Topology Switching Regulator

The LTC7520CUHTRPBF is a cutting-edge, multi-topology switching regulator from Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This device is designed to cater to a wide variety of power supply applications, offering flexibility, high efficiency, and robust performance in a compact package.

Key Features and Benefits:

  • Versatile Topology: The LTC7520CUHTRPBF can be configured in several topologies, including buck, boost, buck-boost, SEPIC, and ZETA, providing a one-stop solution for various voltage regulation requirements.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a broad range of input voltages and load conditions, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for applications that encounter diverse power supply conditions or require battery-powered operation.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Low Shutdown Current: The LTC7520CUHTRPBF features a low shutdown current, which is critical for battery-powered devices, ensuring minimal power consumption when the device is not in active use.
  • Compact Package: Housed in a compact QFN package, this regulator is ideal for space-constrained applications without compromising on power capability or thermal performance.

Applications:

The LTC7520CUHTRPBF is an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power systems
  • Energy harvesting and solar-powered applications

With its robust feature set and flexible design, the LTC7520CUHTRPBF from Linear Technology stands out as a versatile and efficient solution for modern power supply challenges. Whether you're designing a portable gadget, an automotive power system, or a complex telecommunications device, this switching regulator offers the performance and reliability required to meet the demands of your application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess