EN
  • EN
  • DE

LTC6993IDCB-2#TRMPBF

Part No LTC6993IDCB-2#TRMPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description IC MONOSTABLE MULTIVIBRATOR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTC6993
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 754471-LTC6993IDCB-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6993-2
Introduction Date August 06, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC6993IDCB-2#TRMPBF CAD Model

Description

LTC6993IDCB-2#TRMPBF Product Overview

The LTC6993IDCB-2#TRMPBF is a versatile timer from Linear Technology, designed to provide users with a range of timing capabilities in a compact package. This monolithic, programmable silicon timer is part of Linear Technology's TimerBlox® family, which is known for its ease of use and flexibility, making it suitable for a wide array of applications that require precise timing solutions.

Key Features

  • Programmable Timer: The LTC6993IDCB-2#TRMPBF can be programmed with a single external resistor for a wide range of delay times, offering versatility in timing configurations.
  • Frequency Range: It operates in a frequency range from 1Hz to 1MHz, making it suitable for tasks that require both low and high-frequency timing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this timer consumes minimal power, which is ideal for battery-operated devices.
  • Voltage Range: The device operates on a supply voltage range from 2.25V to 5.5V, providing compatibility with various power sources and systems.
  • Output Options: It offers CMOS output, which can drive significant loads while maintaining low propagation delay and fast rise/fall times.
  • Temperature Stability: The timer has excellent temperature stability, ensuring reliable operation across a wide temperature range.
  • Precision: It delivers precision timing without the need for complex programming or high-value, bulky timing components.

Applications

The LTC6993IDCB-2#TRMPBF timer is suitable for a variety of applications, including:

  • Delay Generation
  • Pulse Generation
  • Frequency Discrimination
  • Time Domain Multiplexing
  • Event Timing
  • Heartbeat Monitors
  • Power Supply Sequencing

Package and Quality

Enclosed in a small 6-pin DFN package (2mm x 3mm), the LTC6993IDCB-2#TRMPBF is designed to occupy minimal space on a printed circuit board, making it particularly useful in space-constrained applications. It is RoHS compliant and manufactured to meet high-quality standards, ensuring reliability and performance consistency.

Whether you're designing consumer electronics, industrial control systems, or portable medical devices, the LTC6993IDCB-2#TRMPBF offers a simple and effective solution for your timing requirements.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess