EN
  • EN
  • DE

2N4401RLRPG

Part No 2N4401RLRPG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors | TRANS NPN 40V 0.6A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 1V
Maximum Power 625mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N4401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123870-2N4401RLRPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N4401RLRPG CAD Model

Description

Product Overview: 2N4401RLRPG - ON Semiconductor

The 2N4401RLRPG is a versatile and widely applicable bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This NPN transistor is designed to deliver reliable performance for a broad range of applications, making it a staple component in electronic circuit design. It is particularly noted for its high current gain and low voltage operation, making it an excellent choice for amplification and switching applications.

Key Features

  • Transistor Type: The 2N4401RLRPG is an NPN type transistor, which is typically used for amplifying or switching electronic signals.
  • Current Gain (hFE): It boasts a high current gain, with a minimum hFE of 40 when IC = 150mA, making it efficient for a variety of amplification tasks.
  • Collector-Emitter Voltage (VCEO): The transistor can withstand up to 40V across the collector-emitter terminals, providing a good voltage handling capability for many electronic designs.
  • Collector Current (IC): It has a maximum continuous collector current rating of 600mA, which allows it to handle moderate current loads.
  • Power Dissipation: With a power dissipation of 625mW, the 2N4401RLRPG can dissipate a moderate amount of heat generated during operation without the need for additional heat sinks in many applications.
  • Operating Temperature Range: This transistor operates effectively over a wide temperature range from -55°C to +150°C, ensuring stability and reliability across various environments.
  • Packaging: The device comes in a TO-92 package, which is well-known for its ease of handling and soldering onto printed circuit boards (PCBs).
  • RoHS Compliant: The 2N4401RLRPG is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The 2N4401RLRPG transistor is suited for incorporation into a diverse array of electronic circuits. It is commonly used in small-signal amplification, switching applications, and can also be found in driver stages of audio amplifiers, signal processing, power management, and control systems. Its robustness and reliability also make it suitable for commercial, industrial, and military applications where performance and durability are critical.

ON Semiconductor's commitment to quality ensures that the 2N4401RLRPG transistor is a dependable choice for designers and engineers looking to create efficient and long-lasting electronic solutions.

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0582 $57.9090
2,420+ $0.0478 $115.6760
3,745+ $0.0464 $173.7680
5,155+ $0.0448 $230.9440
6,670+ $0.0434 $289.4780
8,930+ $0.0388 $346.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess