EN
  • EN
  • DE

2SD1609

Part No 2SD1609
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1126273-2SD1609
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1609 CAD Model

Description

The 2SD1609 is a silicon NPN epitaxial planar transistor produced by Hitachi. It is designed for high-speed switching applications. While Hitachi no longer manufactures this specific transistor, understanding its specifications and typical applications provides valuable context for sourcing replacements or understanding legacy designs.

Applications

  • High-Speed Switching Circuits: Used in circuits where rapid switching is required, such as inverters, converters, and pulse generators.
  • Driving Circuits: Can be employed to drive larger loads, like relays or small motors, due to its current amplification capabilities.
  • Power Amplification: Suitable for use in small signal amplification stages, particularly where a quick response time is needed.

Features

  • NPN Epitaxial Planar Transistor: This construction provides good high-frequency characteristics and reliable performance.
  • High Collector Current (Ic): Capable of handling a significant amount of current, making it suitable for driving moderate loads.
  • Fast Switching Speed: Designed for applications needing quick on/off transitions.
  • Low Saturation Voltage: Minimizes power loss when the transistor is in the 'on' state.

Benefits

  • Efficient Switching: Allows for efficient operation of switching circuits, reducing energy waste.
  • Reliable Performance: The planar construction enhances reliability and stability.
  • Versatile Application: Can be used in a range of applications, from simple switching to amplification.

Additional Details

While exact specifications may vary slightly depending on the specific lot and testing conditions, typical parameters for the 2SD1609 include a collector-emitter voltage (Vceo) around 50V, a collector current (Ic) of approximately 1A, and a power dissipation (Pc) around 0.8W. Switching times (ton and toff) are typically in the nanosecond range, making it a fast switch. It is generally packaged in a small plastic package (e.g., TO-92 or similar).

When replacing the 2SD1609, it is crucial to consider parameters like Vceo, Ic, Pc, and switching speed to ensure the replacement transistor meets the requirements of the original circuit.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess