LTC694CS8-3.3#TRPBF Voltage Regulator by Linear Technology
The LTC694CS8-3.3#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed for precision voltage regulation in a wide array of applications. This regulator offers a fixed output voltage of 3.3 volts, which is ideal for powering 3.3V logic in mixed 5V/3.3V systems. Its robust design ensures reliability and stability, making it suitable for use in demanding environments.
This voltage regulator comes in an 8-lead SOIC package, which is both compact and convenient for surface-mount technology (SMT) assembly processes. The LTC694CS8-3.3#TRPBF features a low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
Key features of the LTC694CS8-3.3#TRPBF include:
- Fixed Output Voltage: Precisely regulated 3.3V output, suitable for powering sensitive electronic circuits.
- Low Dropout Voltage: Ensures efficient operation with minimal voltage overhead, making it ideal for battery-powered devices.
- Thermal Protection: Built-in thermal shutdown mechanism protects the device from overheating, enhancing its longevity and reliability.
- Current Limiting: Internal current limiting safeguards the regulator and the load from damage due to excessive current.
- Wide Operating Temperature Range: Capable of operating over a broad temperature range, ensuring performance under varying environmental conditions.
Applications for the LTC694CS8-3.3#TRPBF are diverse and include:
- Portable and battery-powered electronics
- Microprocessor or microcontroller power supplies
- Peripheral power supplies in computer systems
- Automotive electronics
- Telecommunication infrastructure
Linear Technology's commitment to quality means that the LTC694CS8-3.3#TRPBF is manufactured to the highest standards, ensuring performance and durability. Whether used in industrial, automotive, or consumer applications, this LDO regulator provides a reliable power source for your electronic designs.