EN
  • EN
  • DE

BQ20695DBTR

Part No BQ20695DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381603-BQ20695DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20695DBTR CAD Model

Description

Introducing the BQ20695DBTR from Texas Instruments

The BQ20695DBTR is a cutting-edge battery charge management and system power path management device designed by Texas Instruments to cater to the needs of single-cell Li-Ion or Li-polymer batteries. This highly integrated solution is ideal for a wide range of portable applications, such as smartphones, tablets, and other personal electronics that demand efficient and reliable battery management.

One of the key features of the BQ20695DBTR is its ability to support a wide range of input voltages, typically from 3.9V to 17V, which makes it versatile for various charging scenarios. The device ensures safe and efficient charging by employing TI's proprietary MaxCharge™ technology for high-speed charging, enabling users to quickly power their devices in less time.

The BQ20695DBTR is not just a charger; it is also equipped with a host of protection features that safeguard the battery and the system against conditions such as overvoltage, undervoltage, overcurrent, and overtemperature. This ensures the longevity and reliability of the battery, which is crucial for maintaining the performance of the portable device it powers.

With its integrated power-path management, the BQ20695DBTR can seamlessly manage the power distribution between the system and the battery. This allows the system to operate even when the battery is fully depleted or absent, drawing power directly from the USB input. Moreover, the power-path management is optimized to reduce battery charge and discharge cycles, which extends battery life.

Designed in a small 30-pin DSBGA package, the BQ20695DBTR is a space-saving solution that fits well in the compact design of modern portable electronics. Texas Instruments has also ensured that the device is compliant with various industry standards, including the USB Power Delivery specification for compatibility with USB PD power sources.

In conclusion, the BQ20695DBTR from Texas Instruments is a powerful and versatile battery management solution that offers advanced charging capabilities, robust protection features, and efficient power-path management, all in a compact form factor. It is an essential component for developers looking to create high-performance, reliable, and user-friendly portable electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess