Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 784465-LTC6945IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6945
Introduction Date December 13, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6945IUFD#PBF CAD Model

Description

Linear Technology LTC6945IUFD#PBF - High Performance PLL with Integrated VCO

The LTC6945IUFD#PBF is a high performance, low noise Phase-Locked Loop (PLL) with integrated Voltage Controlled Oscillator (VCO) from Linear Technology. Designed for applications that require precise frequency generation and high signal purity, this PLL synthesizer is a crucial component in wireless communication, test and measurement equipment, and military systems.

With an integrated VCO that provides a wide frequency range of 3.7GHz to 6.39GHz, the LTC6945 allows for flexible use in a variety of complex systems. The device features a low phase noise performance, which is essential for maintaining signal fidelity and reducing jitter in high-speed communication links. This makes it an ideal choice for demanding applications such as data converters, clock generation for digital signal processors (DSPs), and local oscillator (LO) generation for upconversion and downconversion stages in RF systems.

The LTC6945IUFD#PBF also includes a fractional/integer feedback divider, phase detector, and a precision-controlled reference oscillator. This enables the device to lock to a reference frequency and generate a stable output that is phase-coherent with the reference. The fractional feedback divider allows for fine frequency resolution, which is particularly useful when tuning to specific channels or frequencies.

For ease of integration, the LTC6945 comes in a compact QFN package and features an SPI-compatible serial interface for programming and control. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Additionally, the device is powered by a single 3.3V supply, simplifying the power supply design.

The LTC6945IUFD#PBF's advanced features and high level of integration make it a powerful solution for generating clean, stable frequencies in sophisticated electronic systems. Its performance and versatility ensure it is well-suited to meet the stringent requirements of modern RF and mixed-signal applications.

You May Also Be Interested in

Texas Instruments
Ultra-Low Noise PLLatinum Frequency Synthesizer
Lowest to $26.0521
ECAD model for LMX2541SQ2060E/NOPB
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $161.2122
ECAD model for ADF4368BCCZ
Lattice Semiconductor Corporation
In-System Programmable, Zero-Delay Clock Generator with Universal Fan-Out Buffer
Lowest to $64.1455
ECAD model for ISPPAC-CLK5610V-01TN48C
Renesas Electronics America
IC Clk Buffer/dvr 1: 10 32TQFP
Need more? Email Us
ECAD model for IDT5T9950PFGI8
IDT, Integrated Device Technology Inc
Low Phase Noise Zero Delay Buffer | IC MULTIPLIER/ZDB 8-SOIC
Need more? Email Us
ECAD model for ICS571MT
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 40VQFN / IC 1GHz 1 40-VFQFN Exposed Pad
Lowest to $11.2411
ECAD model for 8T49N242-999NLGI
Analog Devices Inc.
RF PLL Frequency Synthesizers | IC SYNTH PLL 550MHZ 20LFCSP
Lowest to $488.7219
ECAD model for ADF4110BCPZ-RL
IDT, Integrated Device Technology Inc
Zero-Delay Glitch-Free Clock Multiplexer | IC CLK MUX GLITCH FREE 16-TSSOP
Need more? Email Us
ECAD model for ICS581G-02
Cypress Semiconductor Corp
2.5V or 3.3V, 10-220 MHz, Low Jitter, 9-Output Zero Delay Buffer
Lowest to $6.2235
ECAD model for CY23EP09ZXI-1HT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention