EN
  • EN
  • DE

ST7LNB1Y0M6TR

Part No ST7LNB1Y0M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ST72 1, 5K SO16 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Bus Width 8 b
Frequency 8 MHz
Interface I2C
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 300 mW
Max Supply Voltage 5.5 V
Memory Size 1.5 kB
Memory Type ROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 16
Number of Programmable I/O 13
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1096616-ST7LNB1Y0M6TR
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7LNB1Y0M6TR CAD Model

Description

The ST7LNB1Y0M6TR is a cutting-edge product from STMicroelectronics that exemplifies the company's commitment to innovation in the field of microelectronics. This particular device is designed to cater to a wide range of applications, particularly in the realm of low-power and high-performance computing.

Key Features

  • High Integration: The ST7LNB1Y0M6TR integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of external components required.
  • Power Efficiency: With a design focused on low-power consumption, this product is ideal for battery-operated devices, ensuring longer operational life and sustainability.
  • Robust Performance: It is engineered to deliver reliable and consistent performance even under varying operating conditions, making it suitable for industrial and automotive applications.
  • Advanced Technology: Utilizing the latest semiconductor technology, the ST7LNB1Y0M6TR provides improved efficiency, speed, and accuracy.

Applications

The versatility of the ST7LNB1Y0M6TR allows it to be used in a diverse array of applications. These include, but are not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Smart Home Devices
  • Portable and Wearable Technology

Technical Specifications

The ST7LNB1Y0M6TR boasts technical specifications that make it a top choice for developers and engineers looking for a robust microelectronic solution:

  • Package Type: Tape & Reel (TR)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Built to meet stringent industry standards

In conclusion, the ST7LNB1Y0M6TR from STMicroelectronics is an exceptional product that offers a combination of integration, efficiency, and performance. It embodies the technological advancements and high-quality standards that STMicroelectronics is known for, making it a smart choice for any project requiring a reliable microelectronic component.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess