Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 038404-STM32F051K4U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F051K4U6 CAD Model

Description

The STM32F051K4U6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F0 series, designed for cost-sensitive applications that require both performance and power efficiency. This MCU is based on the ARM Cortex-M0 core operating at up to 48 MHz, making it suitable for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: ARM Cortex-M0 CPU, running at a frequency of up to 48 MHz.
  • Memory: 16 KB of Flash memory and 4 KB of SRAM, providing ample space for application code and data storage.
  • I/O Ports: Multiple I/O ports with various configurations, including general-purpose I/Os (GPIOs), which are highly flexible and support various digital functions.
  • Connectivity: Integrated peripherals for enhanced connectivity, such as I2C, SPI, and USART interfaces, allowing for easy communication with other devices and sensors.
  • Analog: Features include an analog-to-digital converter (ADC) with up to 16 channels, enabling the MCU to interface with analog sensors and devices.
  • Timers: Advanced control timers, supporting motor control and other time-sensitive tasks.
  • Low Power Modes: Several power-saving modes, including Stop and Standby, to optimize power consumption for battery-powered and energy-efficient applications.
  • Debugging and Programming: In-circuit debugging and programming support via SWD (Serial Wire Debug) for easier development and troubleshooting.
  • Package: Available in a UFQFPN32 package, which is ideal for space-constrained applications.

Applications

The STM32F051K4U6 MCU is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Consumer electronics and handheld devices
  • Motor control applications
  • Sensing and monitoring systems
  • Smart home and IoT devices

With its robust set of features and capabilities, the STM32F051K4U6 provides a cost-effective solution for developers looking to create sophisticated applications without compromising on performance or power consumption.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4053 $59.4583
26+ $4.4352 $115.3152
40+ $4.2967 $171.8680
54+ $4.1580 $224.5320
70+ $4.0195 $281.3650
94+ $3.6036 $338.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention