EN
  • EN
  • DE

ISPPAC-CLK5610V-01TN48C

Part No ISPPAC-CLK5610V-01TN48C
Manufacturer Lattice Semiconductor Corporation
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description In-System Programmable, Zero-Delay Clock Generator with Universal Fan-Out Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispClock
Packaging Tray
PLL Yes with Bypass
Input HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Output HSTL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL
Number of Circuits 1
Frequency - Max 320MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1190852-ISPPAC-CLK5610V-01TN48C
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name ispPAC-CLK5610
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ISPPAC-CLK5610V-01TN48C CAD Model

Description

The ISPPAC-CLK5610V-01TN48C is an In-System Programmable Analog Circuit (ISPPAC) device manufactured by Lattice Semiconductor Corporation. This device integrates programmable analog blocks with digital logic, offering a flexible solution for a variety of signal processing and control applications.

Applications

  • Sensor signal conditioning: Amplifying, filtering, and calibrating signals from various sensors (temperature, pressure, etc.).
  • Data acquisition systems: Implementing analog front-ends for converting analog signals to digital data.
  • Motor control: Generating control signals for motor drivers and feedback loops.
  • Power management: Controlling voltage and current levels in power supplies and battery chargers.
  • Audio processing: Implementing filters, equalizers, and amplifiers for audio signals.

Features

  • In-System Programmability (ISP): Allows for easy reconfiguration and customization of the device after it has been mounted on a circuit board.
  • Programmable Analog Blocks: Includes configurable operational amplifiers, comparators, and other analog components.
  • Integrated Digital Logic: Provides digital processing capabilities for signal control and data manipulation.
  • On-Chip Memory: Stores configuration data and user-defined parameters.
  • Compact Package: Available in a small form factor for space-constrained applications (TN48).

Benefits

  • Flexibility and Customization: Programmable analog and digital blocks allow for tailoring the device to specific application requirements.
  • Reduced Component Count: Integration of multiple analog and digital functions reduces the number of external components needed.
  • Simplified Design: In-system programmability simplifies the design process and allows for easy modifications.
  • Improved Performance: Optimized analog and digital circuits provide high-performance signal processing.
  • Cost Savings: Reduced component count and simplified design can lead to lower overall system costs.

Additional Details

The ISPPAC-CLK5610V-01TN48C device is configured using Lattice's programming software. The software allows designers to define the functionality of the analog and digital blocks, as well as to program the on-chip memory. The device is typically used in applications where flexibility and programmability are critical, such as in prototyping, low-volume production, and custom designs. The TN48 package is a thin quad flat pack (TQFP) with 48 pins, offering a compact footprint and easy surface mount assembly. The device operates over a specified voltage range (typically 3.3V or 5V) and temperature range. The specific clock frequency depends on the specific configuration and application.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2728 $57.2728
3+ $46.9930 $140.9790
4+ $45.5245 $182.0980
5+ $44.0560 $220.2800
6+ $42.5874 $255.5244
8+ $38.1818 $305.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess