EN
  • EN
  • DE

LTC693CN

Part No LTC693CN
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209313-LTC693CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC693CN CAD Model

Description

Linear Technology LTC693CN Microprocessor Supervisory Circuits

The LTC693CN is a state-of-the-art microprocessor supervisory circuit designed by Linear Technology to ensure reliable system operation through monitoring the power supply and processor activity. This product is engineered to provide a high degree of precision in power management for microprocessor-based systems, making it an essential component for a wide range of applications, including computers, embedded systems, and industrial control systems.

Key features of the LTC693CN include a precision voltage monitor, which keeps a watchful eye on the power supply to ensure that the microprocessor is operating within safe voltage levels. If a power failure is detected, the LTC693CN promptly issues a reset signal to the microprocessor, thereby preventing any potential malfunction or data corruption. The reset signal remains active until the power supply has stabilized, ensuring the system restarts safely and correctly.

Additionally, the LTC693CN incorporates a watchdog timer that serves as an extra layer of protection. This timer periodically checks for a signal from the microprocessor, indicating that it is functioning correctly. If the microprocessor fails to send this signal within a preset time frame, the LTC693CN assumes a system error and triggers a reset. This feature is particularly useful in systems where continuous operation is critical, as it helps to prevent system hang-ups and crashes.

The device also offers a battery backup switching function, which allows the system to automatically switch to a backup battery in the event of a power failure, ensuring continuous operation without interruption. This is crucial for maintaining data integrity and system uptime during unexpected power outages.

The LTC693CN is designed for ease of integration with a wide range of microprocessor systems, thanks to its industry-standard 8-pin DIP package. Its robust design and low power consumption make it an ideal choice for portable and battery-powered applications. With the LTC693CN, system designers can trust that their products will operate reliably under various conditions, safeguarded by the advanced supervisory capabilities of this Linear Technology component.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess