EN
  • EN
  • DE

LTC6910-3CTS8#TRMPBF

Part No LTC6910-3CTS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 072649-LTC6910-3CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-3CTS8#TRMPBF CAD Model

Description

The LTC6910-3CTS8#TRMPBF is a high-performance, digital programmable gain amplifier (PGA) designed and manufactured by Linear Technology, now part of Analog Devices. This compact, precision amplifier is ideal for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process control.

Key Features

  • Programmable Gain: The device offers a programmable gain range from 0dB to 50dB in 10dB steps, providing flexibility for signal conditioning tasks.
  • Serial Digital Interface: Gain settings can be adjusted through a 3-wire SPI-compatible serial interface, enabling easy integration with microcontrollers and digital systems.
  • Low Power Consumption: With its low operating supply voltage from 2.7V to 5.5V and a quiescent current of just 4μA, the LTC6910-3CTS8#TRMPBF is optimized for battery-powered and portable applications.
  • High Output Drive Capability: The device can drive up to 10mA of output current, allowing it to interface with a variety of loads.
  • Compact Package: Housed in a space-saving TSOT-23 package, the LTC6910-3CTS8#TRMPBF is suitable for space-constrained applications.

Applications

The LTC6910-3CTS8#TRMPBF's versatility makes it an excellent choice for numerous applications, including:

  • Automated Test Equipment (ATE)
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Portable Instrumentation

Reliability and Performance

Linear Technology's commitment to high-quality and reliable components is reflected in the LTC6910-3CTS8#TRMPBF. The device's robust design ensures stable and accurate performance even under varying environmental conditions. Additionally, the part is offered in a RoHS-compliant package, adhering to environmental standards and regulations.

With its combination of programmability, low power, and compact size, the LTC6910-3CTS8#TRMPBF is a versatile solution for designers looking to enhance the performance of their signal processing systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7876 $52.0884
22+ $4.7488 $104.4736
33+ $4.6004 $151.8132
45+ $4.4520 $200.3400
59+ $4.3036 $253.9124
78+ $3.8584 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess