EN
  • EN
  • DE
  • IT

MC908AS60ACFU

Part No MC908AS60ACFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 60KB FLASH 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8.4MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC908AS60
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1220358-MC908AS60ACFU
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AS60ACFU CAD Model

Description

Overview of NXP MC908AS60ACFU Microcontroller

The NXP MC908AS60ACFU is a high-performance microcontroller designed for automotive and industrial applications. As part of NXP's robust family of microcontrollers, this device integrates advanced features to support complex control tasks and ensure reliable operation in challenging environments.

Key Features

  • Core: The MC908AS60ACFU is built around a HC08 core, offering a balance of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes with 60 KB of flash memory, providing ample space for application code, and 2 KB of RAM for data processing.
  • Clock Speed: The microcontroller operates at a maximum clock speed of 8 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • I/O Ports: A variety of input/output ports are available, including multiple general-purpose I/O pins for interfacing with sensors, actuators, and other peripherals.
  • Timers: It includes multiple 16-bit timers, which are essential for precise event timing and pulse width modulation (PWM) for motor control applications.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor-driven applications.
  • Communication Interfaces: The MC908AS60ACFU supports various communication protocols such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling easy data exchange with other devices.
  • Operating Temperature: It is designed to withstand extreme temperatures, with an operational range from -40°C to 125°C, ensuring reliability in harsh conditions.
  • Packaging: The device comes in a compact 64-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications

The NXP MC908AS60ACFU is versatile and can be utilized in a variety of applications. It is particularly well-suited for automotive systems, such as engine control units, body electronics, and sensor nodes. Additionally, its robust design makes it an excellent choice for industrial control systems, including automation, process control, and robotic applications.

Conclusion

With its combination of performance, memory capacity, and flexible I/O options, the NXP MC908AS60ACFU microcontroller is a powerful solution for developers looking to create sophisticated and reliable embedded systems. Its adherence to stringent automotive standards also ensures that it can meet the rigorous demands of automotive applications, making it a trusted component in the industry.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess