EN
  • EN
  • DE
  • IT

LTC6910-1CTS8#TRPBF

Part No LTC6910-1CTS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single R-R I/O ±5.25V/10.5V 8-Pin TSOT-23 T/R / IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 784430-LTC6910-1CTS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6910-1
Introduction Date August 14, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6910-1CTS8#TRPBF CAD Model

Description

The LTC6910-1CTS8#TRPBF is a highly versatile, digitally controlled programmable gain amplifier (PGA) designed by Linear Technology. This precision amplifier is an ideal solution for a wide range of applications requiring variable gain control, such as data acquisition systems, medical instrumentation, and automatic test equipment.

Key Features

  • Wide Gain Range: The LTC6910-1 offers a gain range from 0 to 63 in linear steps, which can be easily programmed through a 3-wire digital interface.
  • Low Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it suitable for both portable and battery-powered devices.
  • Compact Package: The device is available in a tiny 6-pin TSOT-23 package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications.
  • Low Power Consumption: With its low operating current of 850µA and the ability to shut down to a 10µA supply current, the LTC6910-1 helps to preserve battery life in portable applications.
  • High Output Drive: It can drive up to 2kΩ loads, providing flexibility in interfacing with other components in the signal chain.
  • Multiple Gain Selection: Users can select from three different maximum gains (10, 20, or 40) by choosing the appropriate LTC6910-x variant, allowing for tailored performance for specific needs.

Applications

The LTC6910-1CTS8#TRPBF is an excellent choice for designers looking for a PGA with a straightforward digital interface and a high degree of flexibility. It is well-suited to:

  • Automatic Gain Control Systems
  • Signal Conditioning Circuits
  • Audio Processing
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

With its combination of features, the LTC6910-1CTS8#TRPBF is a highly adaptable component that enhances the performance and efficiency of electronic systems where variable gain is required. Its compact size, low power consumption, and ease of use make it an attractive option for engineers and designers in a variety of fields.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6482 $50.8338
22+ $4.6345 $101.9590
34+ $4.4896 $152.6464
47+ $4.3448 $204.2056
60+ $4.2000 $252.0000
80+ $3.7655 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess