EN
  • EN
  • DE

LMK61E0-156M25SIAT

Part No LMK61E0-156M25SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 156.25MHZ 6QFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-SMD Module
Case / Package 6-QFM (7x5)
Family Name LMK61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK61E0-156M25SIAT-ND, 296-51346-1, 296-51346-2, 296-51346-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923441-LMK61E0-156M25SIAT
Ultra Librarian 3D Model Ultra Librarian LMK61E0-156M25SIAT CAD Model

Description

Product Overview: LMK61E0-156M25SIAT

The LMK61E0-156M25SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the demanding requirements of modern electronics. This oscillator is part of the LMK61E0 family, which is known for its exceptional stability and precision.

Key Features

  • Frequency Range: The device offers a wide frequency range, making it suitable for a variety of applications. The LMK61E0-156M25SIAT specifically operates at 156.25 MHz, which is a common clock frequency used in networking, telecommunications, and data processing.
  • Low Phase Jitter: With extremely low phase jitter, this oscillator ensures high-quality signal integrity, which is critical for high-speed communication and digital signal processing applications.
  • Programmable: The device features programmable options such as frequency margining, allowing users to fine-tune the oscillator for specific application needs.
  • Supply Voltage: It operates with a supply voltage of 3.3V, making it compatible with a wide range of electronic systems without the need for additional voltage regulation components.
  • Output Format: The LMK61E0-156M25SIAT provides a differential output, which minimizes noise and improves signal quality over long traces and in noisy environments.
  • Temperature Stability: The oscillator maintains stable performance across a broad temperature range, ensuring reliable operation under varying environmental conditions.
  • Form Factor: It comes in a compact, surface-mount package, which is ideal for space-constrained applications.
  • Quality and Reliability: As a product of Texas Instruments, the LMK61E0-156M25SIAT is backed by the company's reputation for quality and reliability in electronic components.

Applications

The LMK61E0-156M25SIAT is versatile and can be used in a variety of applications, including:

  • High-speed data converters
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Wireless infrastructure
  • Test and measurement systems

With its robust feature set and programmable capabilities, the LMK61E0-156M25SIAT from Texas Instruments is an excellent choice for designers seeking a reliable and flexible clock solution for their high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6218 $54.4872
9+ $11.1769 $100.5921
14+ $10.8276 $151.5864
20+ $10.4784 $209.5680
25+ $10.1291 $253.2275
34+ $9.0812 $308.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess